RWR81S2320FSS74 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 1 W at 25°C, resistance value of 232 Ω, and tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and solderable inductive winding. Dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. Operating temperature range is -55°C to +250°C, with a dielectric withstanding voltage of 500 V RMS minimum. Terminal strength is 5 lb minimum. Packaging is tape and reel, single lot date code (S74).
EGS-1-80 232 1% RWR81S2320FS S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S2320FSS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |