Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIREWOUND RESISTORS
VISHAY INTERTECHNOLOGY, INC.
RWR81S2260FSR36 -- WIREWOUND RESISTORS
Vishay Intertechnology, Inc.
Wirewound Resistors
RWR81S2260FSR36
Description
EGS-1-80 226 1% RWR81S2260FS R36
New Yorker Electronics Co., Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
EGS-1-80 226 1% RWR81S2260FS R36
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2260FSR36
Wirewound Resistors
3110-RWR81S2260FSR36
EGS-1-80 226 1% RWR81S2260FS R36
EGS-1-80 226 1% RWR81S2260FS R36
Supplier's Site
Datasheet
Technical Specifications
New Yorker Electronics Co., Inc.
Product Category
Wirewound Resistors
Product Number
3110-RWR81S2260FSR36
Product Name
Wirewound Resistors
Category / Application
Industrial
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Through Hole Resistors
1249293
Specs
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Isabellenhutte USA
UL Approved High Power, Wire Wound, Metal Clad Resistor
ULV
Specs
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Mounting / Packaging
Tab Terminals
Standards and Certifications
RoHS; UL
View Details
KOA Speer Electronics, Inc.
CryptoMemory
HV732HTTE4703D
Specs
Resistance Range
0.0500 ohms
Tolerance
0.0 +/- %
Power Rating
30 watts
View Details
2
suppliers
RCD Components, Inc.
Wirewound Resistor, 250 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
160-2500-FBW
Specs
Mounting / Packaging
Axial Leaded
Standards and Certifications
RoHS
Resistance Range
250 ohms
View Details