RCD Components, Inc. Wirewound Resistor, 250 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 160-2500-FBW

Description
WIREWOUND RESISTOR, 250 OHM, 5W, 1%; Resistance:250ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 250 OHM, 5W, 1%; Resistance:250ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 250 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 16M2082 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
16M2082
Wirewound Resistor, 250 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 16M2082
WIREWOUND RESISTOR, 250 OHM, 5W, 1%; Resistance:250ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 250 OHM, 5W, 1%; Resistance:250ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16M2082
Product Name Wirewound Resistor, 250 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Ceramic Composition; Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 250 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details