Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2260FMB12

Description
EGS-1-80 226 1% RWR81S2260FM B12
Request a Quote
Description
EGS-1-80 226 1% RWR81S2260FM B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial-lead wirewound resistor with a silicon coating and welded construction, qualified to MIL-PRF-39007 and available with an S-level failure rate. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ for ±0.5% and ±1% tolerances, and 0.499 to 1 kΩ for ±0.1% tolerance. The device measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and weighs 0.21 g. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V minimum, and features a resistance temperature coefficient of ±50 ppm/°C from 1.01 to 10 Ω and ±30 ppm/°C from 10.1 to 1 kΩ. Nontape variation has solderable terminals and an inductive winding configuration.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial-lead wirewound resistor with a silicon coating and welded construction, qualified to MIL-PRF-39007 and available with an S-level failure rate. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ for ±0.5% and ±1% tolerances, and 0.499 to 1 kΩ for ±0.1% tolerance. The device measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and weighs 0.21 g. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V minimum, and features a resistance temperature coefficient of ±50 ppm/°C from 1.01 to 10 Ω and ±30 ppm/°C from 10.1 to 1 kΩ. Nontape variation has solderable terminals and an inductive winding configuration.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2260FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2260FMB12
Wirewound Resistors 3110-RWR81S2260FMB12
EGS-1-80 226 1% RWR81S2260FM B12

EGS-1-80 226 1% RWR81S2260FM B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S2260FMB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details