The RWR81S is a military-grade axial lead wirewound resistor with a power rating of 1 W, a resistance range of 0.499 Ω to 1 kΩ, and a tolerance of ±0.1 %. It features a high-temperature silicone coating, complete welded construction, and a solderable inductive winding. The dimensions are 0.250 ± 0.031 in (6.35 ± 0.787 mm) in length, 0.085 ± 0.020 in (2.16 ± 0.508 mm) in diameter, and it weighs 0.21 g. The operating temperature range is -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V RMS. It is qualified to MIL-PRF-39007 and meets ANSI J-STD-002 solderability requirements. The trailing code S74 indicates tape/reel packaging with single lot date code, consistent with the series' packaging options.
EGS-1-80 221 .1% RWR81S2210BS S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S2210BSS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |