Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1R27FSS74

Description
EGS-1-80 1.27 1% RWR81S1R27FS S74
Request a Quote
Description
EGS-1-80 1.27 1% RWR81S1R27FS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81S1R27FSS74 is a military-grade, axial lead wirewound resistor with a power rating of 1 W at 25 °C, a resistance value of 1.27 Ω, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding style. The device meets MIL-PRF-39007 qualifications and has a maximum operating temperature of +250 °C. Its physical dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal width. The part is packaged in tape/reel format (S74) with a failure rate of 0.001 %/1000 h. Dielectric withstanding voltage is 500 V RMS minimum, and insulation resistance is 1000 MΩ minimum when dry.

Datasheet Summary
Powered by GS/AI

RWR81S1R27FSS74 is a military-grade, axial lead wirewound resistor with a power rating of 1 W at 25 °C, a resistance value of 1.27 Ω, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding style. The device meets MIL-PRF-39007 qualifications and has a maximum operating temperature of +250 °C. Its physical dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal width. The part is packaged in tape/reel format (S74) with a failure rate of 0.001 %/1000 h. Dielectric withstanding voltage is 500 V RMS minimum, and insulation resistance is 1000 MΩ minimum when dry.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1R27FSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R27FSS74
Wirewound Resistors 3110-RWR81S1R27FSS74
EGS-1-80 1.27 1% RWR81S1R27FS S74

EGS-1-80 1.27 1% RWR81S1R27FS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S1R27FSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457470 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Standards and Certifications RoHS; AEC-Q200
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details