Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1R02FRS74

Description
EGS-1-80 1.02 1% RWR81S1R02FR S74
Request a Quote
Description
EGS-1-80 1.02 1% RWR81S1R02FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor with a 1 W power rating at 25 °C, solderable terminals, and an inductive winding. It features a high-temperature silicone coating and complete welded construction, qualified to MIL-PRF-39007 with an 'S' level failure rate option. The resistance range is 0.1 to 1 kΩ for ±1% tolerance, operating from -55 °C to +250 °C. Dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] long, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, with 0.020 ± 0.0015 in [0.508 ± 0.038 mm] leads. Dielectric withstanding voltage is 500 V minimum, and terminal strength is 5 lb minimum. Resistance temperature coefficient is ±50 ppm/°C for 1.01 to 10 Ω. The RWR81S1R02FRS74 variant, with 1.02 Ω resistance and ±1% tolerance in tape/reel packaging, is a member of this series.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor with a 1 W power rating at 25 °C, solderable terminals, and an inductive winding. It features a high-temperature silicone coating and complete welded construction, qualified to MIL-PRF-39007 with an 'S' level failure rate option. The resistance range is 0.1 to 1 kΩ for ±1% tolerance, operating from -55 °C to +250 °C. Dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] long, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, with 0.020 ± 0.0015 in [0.508 ± 0.038 mm] leads. Dielectric withstanding voltage is 500 V minimum, and terminal strength is 5 lb minimum. Resistance temperature coefficient is ±50 ppm/°C for 1.01 to 10 Ω. The RWR81S1R02FRS74 variant, with 1.02 Ω resistance and ±1% tolerance in tape/reel packaging, is a member of this series.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1R02FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R02FRS74
Wirewound Resistors 3110-RWR81S1R02FRS74
EGS-1-80 1.02 1% RWR81S1R02FR S74

EGS-1-80 1.02 1% RWR81S1R02FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S1R02FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details