Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1960FRR36

Description
EGS-1-80 196 1% RWR81S1960FR R36
Request a Quote
Description
EGS-1-80 196 1% RWR81S1960FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81S1960FRR36 is a military-grade, axial-lead wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a solderable inductive winding and a power rating of 1 W at 25 °C. It features a high-temperature silicone coating, complete welded construction, and a resistance value of 196 Ω with a tolerance of ±1 %. The part has dimensions of 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and a weight of 0.21 g. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V minimum and an insulation resistance of 1000 MΩ minimum dry. The resistance temperature coefficient is ±50 ppm/°C for values between 1.01 Ω and 10 Ω, and it meets ANSI J-STD-002 solderability requirements. The part is available in bulk packaging.

Datasheet Summary
Powered by GS/AI

RWR81S1960FRR36 is a military-grade, axial-lead wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a solderable inductive winding and a power rating of 1 W at 25 °C. It features a high-temperature silicone coating, complete welded construction, and a resistance value of 196 Ω with a tolerance of ±1 %. The part has dimensions of 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and a weight of 0.21 g. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V minimum and an insulation resistance of 1000 MΩ minimum dry. The resistance temperature coefficient is ±50 ppm/°C for values between 1.01 Ω and 10 Ω, and it meets ANSI J-STD-002 solderability requirements. The part is available in bulk packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1960FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1960FRR36
Wirewound Resistors 3110-RWR81S1960FRR36
EGS-1-80 196 1% RWR81S1960FR R36

EGS-1-80 196 1% RWR81S1960FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S1960FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123564 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details