Vishay Intertechnology, Inc. Wirewound Resistors RWR81S18R7FMS73

Description
EGS-1-80 18.7 1% RWR81S18R7FM S73
Request a Quote
Description
EGS-1-80 18.7 1% RWR81S18R7FM S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-qualified, axial lead wirewound resistor with a power rating of 1 W at 25 °C, featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 Ω to 1 kΩ for ±0.5 % and ±1 % tolerances, and 0.499 Ω to 1 kΩ for ±0.1 % tolerance. The resistor measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. It operates from -55 °C to +250 °C, meets ANSI J-STD-002 for solderability, and has a dielectric withstanding voltage of 500 V RMS. Failure rate options include M (1.0 %/1000 h) and S (0.001 %/1000 h). The part is qualified to MIL-PRF-39007 and is available in tape/reel packaging (S73).

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-qualified, axial lead wirewound resistor with a power rating of 1 W at 25 °C, featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 Ω to 1 kΩ for ±0.5 % and ±1 % tolerances, and 0.499 Ω to 1 kΩ for ±0.1 % tolerance. The resistor measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. It operates from -55 °C to +250 °C, meets ANSI J-STD-002 for solderability, and has a dielectric withstanding voltage of 500 V RMS. Failure rate options include M (1.0 %/1000 h) and S (0.001 %/1000 h). The part is qualified to MIL-PRF-39007 and is available in tape/reel packaging (S73).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S18R7FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S18R7FMS73
Wirewound Resistors 3110-RWR81S18R7FMS73
EGS-1-80 18.7 1% RWR81S18R7FM S73

EGS-1-80 18.7 1% RWR81S18R7FM S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S18R7FMS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123468 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details