Vishay Intertechnology, Inc. Wirewound Resistors RWR81S18R2FRR36

Description
EGS-1-80 18.2 1% RWR81S18R2FR R36
Request a Quote
Description
EGS-1-80 18.2 1% RWR81S18R2FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a 1 W power rating at 25 °C and a resistance range of 0.1 to 1 kΩ. It measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] long and 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter. The component has a high-temperature silicone coating, solderable terminations, and is inductive. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V RMS and terminal strength of 5 lb. Resistance temperature coefficient is +650 ppm/°C below 0.5 Ω, +400 ppm/°C for 0.505 to 1.0 Ω, and ±50 ppm/°C for 1.01 to 10 Ω. It meets ANSI J-STD-002 solderability standards and is available in bulk or tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a 1 W power rating at 25 °C and a resistance range of 0.1 to 1 kΩ. It measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] long and 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter. The component has a high-temperature silicone coating, solderable terminations, and is inductive. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V RMS and terminal strength of 5 lb. Resistance temperature coefficient is +650 ppm/°C below 0.5 Ω, +400 ppm/°C for 0.505 to 1.0 Ω, and ±50 ppm/°C for 1.01 to 10 Ω. It meets ANSI J-STD-002 solderability standards and is available in bulk or tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S18R2FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S18R2FRR36
Wirewound Resistors 3110-RWR81S18R2FRR36
EGS-1-80 18.2 1% RWR81S18R2FR R36

EGS-1-80 18.2 1% RWR81S18R2FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S18R2FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457470 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Standards and Certifications RoHS; AEC-Q200
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details