Vishay Intertechnology, Inc. Wirewound Resistors RWR81S18R0BSB12

Description
EGS-1-80 18 .1% RWR81S18R0BS B12
Request a Quote
Description
EGS-1-80 18 .1% RWR81S18R0BS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81S is a MIL-PRF-39007 qualified, axial lead, wirewound resistor with a high temperature silicone coating and complete welded construction, available in an inductive style. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ for ±0.5 % and ±1 % tolerances, and 0.499 to 1 kΩ for ±0.1 % tolerance. The part measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and has a weight of 0.21 g. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V minimum, and meets ANSI J-STD-002 for solderability. The terminals are solderable tinned Copperweld®, and the core is ceramic. The part is rated for failure rates up to 0.001 %/1000 h at the S level, and is supplied in bulk pack (B12).

Datasheet Summary
Powered by GS/AI

RWR81S is a MIL-PRF-39007 qualified, axial lead, wirewound resistor with a high temperature silicone coating and complete welded construction, available in an inductive style. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ for ±0.5 % and ±1 % tolerances, and 0.499 to 1 kΩ for ±0.1 % tolerance. The part measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and has a weight of 0.21 g. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V minimum, and meets ANSI J-STD-002 for solderability. The terminals are solderable tinned Copperweld®, and the core is ceramic. The part is rated for failure rates up to 0.001 %/1000 h at the S level, and is supplied in bulk pack (B12).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S18R0BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S18R0BSB12
Wirewound Resistors 3110-RWR81S18R0BSB12
EGS-1-80 18 .1% RWR81S18R0BS B12

EGS-1-80 18 .1% RWR81S18R0BS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S18R0BSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details