Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1820FRS74

Description
EGS-1-80 182 1% RWR81S1820FR S74
Request a Quote
Description
EGS-1-80 182 1% RWR81S1820FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81S1820FRS74 is a military-grade axial lead wirewound resistor qualified to MIL-PRF-39007 with a solderable, inductive winding, rated at 1 W at 25 °C and a resistance of 182 Ω ±1.0%. It features a high-temperature silicone coating and complete welded construction. Dimensions are 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and 0.020 ± 0.0015 inches for terminal diameter. Operating temperature ranges from -55 °C to +250 °C. Dielectric withstanding voltage is 500 V rms. Terminal strength is 5 lb minimum. Solderability meets ANSI J-STD-002. Failure rate is 0.01 %/1000 h. Packaged in tape/reel format (S74).

Datasheet Summary
Powered by GS/AI

RWR81S1820FRS74 is a military-grade axial lead wirewound resistor qualified to MIL-PRF-39007 with a solderable, inductive winding, rated at 1 W at 25 °C and a resistance of 182 Ω ±1.0%. It features a high-temperature silicone coating and complete welded construction. Dimensions are 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and 0.020 ± 0.0015 inches for terminal diameter. Operating temperature ranges from -55 °C to +250 °C. Dielectric withstanding voltage is 500 V rms. Terminal strength is 5 lb minimum. Solderability meets ANSI J-STD-002. Failure rate is 0.01 %/1000 h. Packaged in tape/reel format (S74).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1820FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1820FRS74
Wirewound Resistors 3110-RWR81S1820FRS74
EGS-1-80 182 1% RWR81S1820FR S74

EGS-1-80 182 1% RWR81S1820FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S1820FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123598 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details