The RWR81S is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007, with a 1 W power rating at 25 °C and a resistance range of 0.1 to 1 kΩ for ±0.5 % and ±1 %, or 0.499 to 1 kΩ for ±0.1 %. It features a high-temperature silicone coating, welded construction, and solderable terminals. Its dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the lead diameter. Operating temperature ranges from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V RMS. The resistance temperature coefficient varies from +650 ppm/°C below 0.5 Ω to ±50 ppm/°C between 1.01 Ω and 10 Ω. It meets ANSI J-STD-002 solderability requirements and has minimum insulation resistance of 1000 MΩ dry.
EGS-1-80 178 1% RWR81S1780FP R36
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S1780FPR36 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |