The RWR81S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 1 W at 25 °C, with resistance values ranging from 0.1 to 1 kΩ for ±0.5 % and ±1 % tolerances, and 0.499 to 1 kΩ for ±0.1 % tolerance. The resistor operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V minimum, and a terminal strength of 5 lb minimum. The part uses an inductive winding and is available in a bulk pack or tape/reel configuration. Dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. The tolerance is ±1 %, and the failure rate is 0.01 %/1000 h (R).
EGS-1-80 165 1% RWR81S1650FR S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S1650FRS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |