RWR81S1400FRS74 is a military-grade wirewound resistor in the RWR series, qualified to MIL-PRF-39007, with a power rating of 1 W and a resistance value of 140 Ω ±1%. It features a solderable, inductive winding with a high-temperature silicone coating and a complete welded construction. The device has a cylindrical axial lead design measuring 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] for terminal diameter. It operates from -55 °C to +250 °C, supports a dielectric withstanding voltage of 500 V, and meets ANSI J-STD-002 solderability requirements. The part is packaged in tape/reel format (S74).
EGS-1-80 140 1% RWR81S1400FR S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S1400FRS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |