RWR81S is a military-grade, axial-lead, wirewound resistor with a solderable, inductively wound construction, silicone coating, and complete welded construction. It is qualified to MIL-PRF-39007 with an 'S' level failure rate option. The part has a power rating of 1 W at 25°C, a resistance range of 0.1 Ω to 1 kΩ for ±0.5% and ±1% tolerances, and 0.499 Ω to 1 kΩ for ±0.1% tolerance. Its dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V minimum, and meets ANSI J-STD-002 solderability requirements. The RWR81S series includes models with resistance values from 0.1 Ω to 1 kΩ, with tolerance and failure rate options as specified in the MIL-PRF-39007 QPL.
EGS-1-80 140 .1% RWR81S1400BS S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S1400BSS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |