The RWR81S is a military-grade, axial-lead wirewound resistor with a power rating of 1 W, operating from -55 °C to +250 °C, and featuring a high-temperature silicone coating and welded construction. It meets MIL-PRF-39007 qualifications with a failure rate of 0.1%/1000 h for ±0.5 % tolerance. The resistor has a resistance range of 0.1 to 1 kΩ, a dielectric withstanding voltage of 500 V minimum, and an insulation resistance of 1000 MΩ minimum dry. Dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. The part is supplied in tape/reel packaging (S74).
EGS-1-80 120 .5% RWR81S1200DR S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S1200DRS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |