Vishay Intertechnology, Inc. Wirewound Resistors RWR81S11R5FSR36

Description
EGS-1-80 11.5 1% RWR81S11R5FS R36
Request a Quote
Description
EGS-1-80 11.5 1% RWR81S11R5FS R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81S11R5FSR36 is a military-grade wirewound resistor from the Vishay Dale RWR series, qualified to MIL-PRF-39007 with a failure rate of 0.01%/1000 h and ±1% tolerance. It features a high-temperature silicone coating, complete welded construction, and solderable terminals. The part is inductive and designed for axial lead mounting, with dimensions of 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] for lead diameter. It has a power rating of 1 W at 25 °C, a resistance value of 11.5 Ω, and operates from -55 °C to +250 °C. The resistor meets ANSI J-STD-002 for solderability, withstands 500 V RMS dielectric voltage, and has an insulation resistance of 1000 MΩ minimum when dry. The bulk packaging code R36 indicates single-lot traceability as per MIL-PRF-39007 QPL.

Datasheet Summary
Powered by GS/AI

RWR81S11R5FSR36 is a military-grade wirewound resistor from the Vishay Dale RWR series, qualified to MIL-PRF-39007 with a failure rate of 0.01%/1000 h and ±1% tolerance. It features a high-temperature silicone coating, complete welded construction, and solderable terminals. The part is inductive and designed for axial lead mounting, with dimensions of 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] for lead diameter. It has a power rating of 1 W at 25 °C, a resistance value of 11.5 Ω, and operates from -55 °C to +250 °C. The resistor meets ANSI J-STD-002 for solderability, withstands 500 V RMS dielectric voltage, and has an insulation resistance of 1000 MΩ minimum when dry. The bulk packaging code R36 indicates single-lot traceability as per MIL-PRF-39007 QPL.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S11R5FSR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S11R5FSR36
Wirewound Resistors 3110-RWR81S11R5FSR36
EGS-1-80 11.5 1% RWR81S11R5FS R36

EGS-1-80 11.5 1% RWR81S11R5FS R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S11R5FSR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details