Vishay Intertechnology, Inc. Through Hole Resistors RWR81NR147DSB12

Description
147 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
147 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81NR147DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR147DSB12-ND
Through Hole Resistors RWR81NR147DSB12-ND
147 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

147 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.147 OHM 1W 0.5% WW AXIAL - RWR81NR147DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.147 OHM 1W 0.5% WW AXIAL
RWR81NR147DSB12
RES 0.147 OHM 1W 0.5% WW AXIAL RWR81NR147DSB12
RES 0.147ohm 1W 0.5% WW AXIAL

RES 0.147ohm 1W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81NR147DSB12-ND RWR81NR147DSB12
Product Name Through Hole Resistors RES 0.147 OHM 1W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1470 ohms 0.1470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers