Vishay Intertechnology, Inc. Wirewound Resistors RWR81N78R0FSS73

Description
EGN-1-80 78 1% RWR81N78R0FS S73
Request a Quote
Description
EGN-1-80 78 1% RWR81N78R0FS S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81N is a military-grade, wirewound resistor with a solderable, non-inductive Ayrton-Perry winding, designed for high-reliability applications. It features a high-temperature silicone coating and complete welded construction, qualified to MIL-PRF-39007. The part has a power rating of 1 W, a resistance range of 0.1 to 499 Ω for ±0.5% and ±1% tolerances, and operates from -55 °C to +250 °C. Its physical dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. The resistor meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V minimum. Packaging is available in tape/reel format as indicated by the S73 code.

Datasheet Summary
Powered by GS/AI

The RWR81N is a military-grade, wirewound resistor with a solderable, non-inductive Ayrton-Perry winding, designed for high-reliability applications. It features a high-temperature silicone coating and complete welded construction, qualified to MIL-PRF-39007. The part has a power rating of 1 W, a resistance range of 0.1 to 499 Ω for ±0.5% and ±1% tolerances, and operates from -55 °C to +250 °C. Its physical dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. The resistor meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V minimum. Packaging is available in tape/reel format as indicated by the S73 code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N78R0FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N78R0FSS73
Wirewound Resistors 3110-RWR81N78R0FSS73
EGN-1-80 78 1% RWR81N78R0FS S73

EGN-1-80 78 1% RWR81N78R0FS S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81N78R0FSS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details