Vishay Intertechnology, Inc. Wirewound Resistors RWR81N59R0FRS74

Description
EGN-1-80 59 1% RWR81N59R0FR S74
Request a Quote
Description
EGN-1-80 59 1% RWR81N59R0FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81N is a military-grade, wirewound resistor with a solderable, non-inductive Ayrton-Perry winding, silicone-coated for high-temperature operation, and qualified to MIL-PRF-39007. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 Ω to 499 Ω with a tolerance of ±1%, and operates from -55 °C to +250 °C. The component is axial leaded with dimensions of 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in body diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] in lead diameter. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V minimum. The part is available in tape/reel packaging (S74) with single lot traceability.

Datasheet Summary
Powered by GS/AI

The RWR81N is a military-grade, wirewound resistor with a solderable, non-inductive Ayrton-Perry winding, silicone-coated for high-temperature operation, and qualified to MIL-PRF-39007. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 Ω to 499 Ω with a tolerance of ±1%, and operates from -55 °C to +250 °C. The component is axial leaded with dimensions of 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in body diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] in lead diameter. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V minimum. The part is available in tape/reel packaging (S74) with single lot traceability.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N59R0FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N59R0FRS74
Wirewound Resistors 3110-RWR81N59R0FRS74
EGN-1-80 59 1% RWR81N59R0FR S74

EGN-1-80 59 1% RWR81N59R0FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81N59R0FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123609 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details