Vishay Intertechnology, Inc. Wirewound Resistors RWR81N56R2FMS74

Description
EGN-1-80 56.2 1% RWR81N56R2FM S74
Request a Quote
Description
EGN-1-80 56.2 1% RWR81N56R2FM S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81N is a militarized, axial lead wirewound resistor with a non-inductive Ayrton-Perry winding, silicone coating, and welded construction, qualified to MIL-PRF-39007. It has a power rating of 1 W at 25 °C, operates from -55 °C to +250 °C, and offers resistance values from 0.1 Ω to 499 Ω with a tolerance of ±1.0 %. The part measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It meets ANSI J-STD-002 solderability standards and provides a dielectric withstanding voltage of 500 V RMS. The resistor has a maximum resistance temperature coefficient of +650 ppm/°C below 0.499 Ω, +400 ppm/°C from 0.505 Ω to 1.0 Ω, and ±50 ppm/°C from 1.01 Ω to 10 Ω.

Datasheet Summary
Powered by GS/AI

The RWR81N is a militarized, axial lead wirewound resistor with a non-inductive Ayrton-Perry winding, silicone coating, and welded construction, qualified to MIL-PRF-39007. It has a power rating of 1 W at 25 °C, operates from -55 °C to +250 °C, and offers resistance values from 0.1 Ω to 499 Ω with a tolerance of ±1.0 %. The part measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It meets ANSI J-STD-002 solderability standards and provides a dielectric withstanding voltage of 500 V RMS. The resistor has a maximum resistance temperature coefficient of +650 ppm/°C below 0.499 Ω, +400 ppm/°C from 0.505 Ω to 1.0 Ω, and ±50 ppm/°C from 1.01 Ω to 10 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N56R2FMS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N56R2FMS74
Wirewound Resistors 3110-RWR81N56R2FMS74
EGN-1-80 56.2 1% RWR81N56R2FM S74

EGN-1-80 56.2 1% RWR81N56R2FM S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81N56R2FMS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details