Vishay Intertechnology, Inc. Wirewound Resistors RWR81N53R0BRS74

Description
EGN-1-80 53 .1% RWR81N53R0BR S74
Request a Quote
Description
EGN-1-80 53 .1% RWR81N53R0BR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81N is a military-grade, non-inductive, axial lead wirewound resistor with a power rating of 1 W, resistance range from 0.1 to 499 Ω, and a tolerance of ±0.1%. It features a high-temperature silicone coating, complete welded construction, and operates from -55°C to +250°C. The resistor has a dielectric withstanding voltage of 500 V minimum, insulation resistance of 1000 MΩ minimum when dry, and meets ANSI J-STD-002 solderability requirements. Its dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the terminal diameter. The part is qualified to MIL-PRF-39007 and available in tape/reel packaging.

Datasheet Summary
Powered by GS/AI

RWR81N is a military-grade, non-inductive, axial lead wirewound resistor with a power rating of 1 W, resistance range from 0.1 to 499 Ω, and a tolerance of ±0.1%. It features a high-temperature silicone coating, complete welded construction, and operates from -55°C to +250°C. The resistor has a dielectric withstanding voltage of 500 V minimum, insulation resistance of 1000 MΩ minimum when dry, and meets ANSI J-STD-002 solderability requirements. Its dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the terminal diameter. The part is qualified to MIL-PRF-39007 and available in tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N53R0BRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N53R0BRS74
Wirewound Resistors 3110-RWR81N53R0BRS74
EGN-1-80 53 .1% RWR81N53R0BR S74

EGN-1-80 53 .1% RWR81N53R0BR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81N53R0BRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details