Vishay Intertechnology, Inc. Wirewound Resistors RWR81N51R1FRS74

Description
EGN-1-80 51.1 1% RWR81N51R1FR S74
Request a Quote
Description
EGN-1-80 51.1 1% RWR81N51R1FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81N is a military-grade, non-inductive wirewound resistor with a power rating of 1 W at 25 °C, a resistance range of 0.1 to 499 Ω, and a tolerance of ±1.0 %. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The part has axial leads, a maximum working voltage of (P × R)<sup>1/2</sup>, and meets MIL-PRF-39007 qualification standards. Its dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. The terminal strength is 5 lb minimum. It conforms to ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V RMS minimum. The resistance temperature coefficient is ±50 ppm/°C for resistances from 1.01 to 10 Ω and ±30 ppm/°C for 10.1 to 499 Ω.

Datasheet Summary
Powered by GS/AI

The RWR81N is a military-grade, non-inductive wirewound resistor with a power rating of 1 W at 25 °C, a resistance range of 0.1 to 499 Ω, and a tolerance of ±1.0 %. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The part has axial leads, a maximum working voltage of (P × R)<sup>1/2</sup>, and meets MIL-PRF-39007 qualification standards. Its dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. The terminal strength is 5 lb minimum. It conforms to ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V RMS minimum. The resistance temperature coefficient is ±50 ppm/°C for resistances from 1.01 to 10 Ω and ±30 ppm/°C for 10.1 to 499 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N51R1FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N51R1FRS74
Wirewound Resistors 3110-RWR81N51R1FRS74
EGN-1-80 51.1 1% RWR81N51R1FR S74

EGN-1-80 51.1 1% RWR81N51R1FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81N51R1FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123604 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details