TE Connectivity Through Hole Resistors C104R7JL

Description
4.7 Ohms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
4.7 Ohms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - C104R7JL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
C104R7JL-ND
Through Hole Resistors C104R7JL-ND
4.7 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

4.7 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 6661711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661711
Through Hole Resistors 6661711
TE Connectivity C104R7JL Resistor

TE Connectivity C104R7JL Resistor

Supplier's Site
Through Hole Resistors - 6661711P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661711P
Through Hole Resistors 6661711P
TE Connectivity C104R7JL Resistor

TE Connectivity C104R7JL Resistor

Supplier's Site
Res, 4R7, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3046
Res, 4R7, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3046
RES, 4R7, 5%, 10W, AXIAL, WIREWOUND; Resistance:4.7ohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 4R7, 5%, 10W, AXIAL, WIREWOUND; Resistance:4.7ohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number C104R7JL-ND 6661711 6661711P 43AC3046
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 4R7, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details