Vishay Intertechnology, Inc. Wirewound Resistors RWR81N4990FSR36

Description
EGN-1-80 499 1% RWR81N4990FS R36
Request a Quote
Description
EGN-1-80 499 1% RWR81N4990FS R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81N4990FSR36 is a solderable, non-inductive wirewound resistor from the MIL-PRF-39007 qualified RWR series, featuring a high-temperature silicone coating and complete welded construction. It has a resistance value of 499 Ω with a tolerance of ±1% and a power rating of 1 W at 25 °C. The device measures 0.250 ± 0.031 inches in length and 0.085 ± 0.020 inches in diameter, with terminals designed for solderability. It operates from -55 °C to +250 °C and meets ANSI J-STD-002 solderability requirements. The part conforms to MIL-PRF-39007 and includes the R36 suffix indicating triple-bulk packaging with a single lot date code.

Datasheet Summary
Powered by GS/AI

RWR81N4990FSR36 is a solderable, non-inductive wirewound resistor from the MIL-PRF-39007 qualified RWR series, featuring a high-temperature silicone coating and complete welded construction. It has a resistance value of 499 Ω with a tolerance of ±1% and a power rating of 1 W at 25 °C. The device measures 0.250 ± 0.031 inches in length and 0.085 ± 0.020 inches in diameter, with terminals designed for solderability. It operates from -55 °C to +250 °C and meets ANSI J-STD-002 solderability requirements. The part conforms to MIL-PRF-39007 and includes the R36 suffix indicating triple-bulk packaging with a single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N4990FSR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N4990FSR36
Wirewound Resistors 3110-RWR81N4990FSR36
EGN-1-80 499 1% RWR81N4990FS R36

EGN-1-80 499 1% RWR81N4990FS R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81N4990FSR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details