Vishay Intertechnology, Inc. Wirewound Resistors RWR81N48R7BRB12

Description
EGN-1-80 48.7 .1% RWR81N48R7BR B12
Request a Quote
Description
EGN-1-80 48.7 .1% RWR81N48R7BR B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81N48R7BRB12 is a solderable, non-inductive wirewound resistor in the MIL-PRF-39007 qualified RWR series, featuring a high-temperature silicone coating and complete welded construction. It has a resistance value of 48.7 Ω with a tolerance of ±0.1%, a power rating of 1 W at 25 °C, and operates from -55 °C to +250 °C. The part has axial leads with dimensions of 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] terminal diameter. It meets ANSI J-STD-002 solderability requirements, has a dielectric withstanding voltage of 500 V minimum, and an insulation resistance of 1000 MΩ minimum dry. The resistor uses a nickel-chrome or copper-nickel alloy element on a ceramic core and is packaged in bulk as B12.

Datasheet Summary
Powered by GS/AI

RWR81N48R7BRB12 is a solderable, non-inductive wirewound resistor in the MIL-PRF-39007 qualified RWR series, featuring a high-temperature silicone coating and complete welded construction. It has a resistance value of 48.7 Ω with a tolerance of ±0.1%, a power rating of 1 W at 25 °C, and operates from -55 °C to +250 °C. The part has axial leads with dimensions of 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] terminal diameter. It meets ANSI J-STD-002 solderability requirements, has a dielectric withstanding voltage of 500 V minimum, and an insulation resistance of 1000 MΩ minimum dry. The resistor uses a nickel-chrome or copper-nickel alloy element on a ceramic core and is packaged in bulk as B12.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N48R7BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N48R7BRB12
Wirewound Resistors 3110-RWR81N48R7BRB12
EGN-1-80 48.7 .1% RWR81N48R7BR B12

EGN-1-80 48.7 .1% RWR81N48R7BR B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81N48R7BRB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2634224 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 500 ohms
View Details