The RWR81N is a military-grade, axial lead wirewound resistor with a non-inductive Ayrton-Perry winding, silicone coating, and welded construction, rated for 1 W at 25 °C. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V minimum, and meets MIL-PRF-39007 qualifications. The resistor has a resistance range of 0.1 to 499 Ω with a tolerance of ±0.5 %, and its dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. It features solderable terminals and complies with ANSI J-STD-002 for solderability.
EGN-1-80 448 .5% RWR81N4480DS S70
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81N4480DSS70 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |