Vishay Intertechnology, Inc. Wirewound Resistors RWR81N39R0FSB12

Description
EGN-1-80 39 1% RWR81N39R0FS B12
Request a Quote Datasheet
Description
EGN-1-80 39 1% RWR81N39R0FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N39R0FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N39R0FSB12
Wirewound Resistors 3110-RWR81N39R0FSB12
EGN-1-80 39 1% RWR81N39R0FS B12

EGN-1-80 39 1% RWR81N39R0FS B12

Supplier's Site Datasheet
RES 39 OHM 1W 1% WW AXIAL - RWR81N39R0FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 1W 1% WW AXIAL
RWR81N39R0FSB12
RES 39 OHM 1W 1% WW AXIAL RWR81N39R0FSB12
RES 39ohm 1W 1% WW AXIAL

RES 39ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N39R0FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N39R0FSB12-ND
Through Hole Resistors RWR81N39R0FSB12-ND
39 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

39 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N39R0FSB12 RWR81N39R0FSB12 RWR81N39R0FSB12-ND
Product Name Wirewound Resistors RES 39 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 39 ohms 39 ohms 39 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details