Vishay Intertechnology, Inc. Wirewound Resistors RWR81N37R4FSS70

Description
EGN-1-80 37.4 1% RWR81N37R4FS S70
Request a Quote
Description
EGN-1-80 37.4 1% RWR81N37R4FS S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81N is a military-grade, solderable, non-inductive wirewound resistor with a high-temperature silicone coating and complete welded construction, qualified to MIL-PRF-39007. It has a power rating of 1 W, a resistance range of 0.1 to 499 Ω, and a tolerance of ±1.0 %. The device measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It operates from -55 °C to +250 °C, meets ANSI J-STD-002 solderability standards, and has a dielectric withstanding voltage of 500 V RMS. The terminal strength is 5 lb minimum, and insulation resistance is 1000 MΩ minimum when dry.

Datasheet Summary
Powered by GS/AI

RWR81N is a military-grade, solderable, non-inductive wirewound resistor with a high-temperature silicone coating and complete welded construction, qualified to MIL-PRF-39007. It has a power rating of 1 W, a resistance range of 0.1 to 499 Ω, and a tolerance of ±1.0 %. The device measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It operates from -55 °C to +250 °C, meets ANSI J-STD-002 solderability standards, and has a dielectric withstanding voltage of 500 V RMS. The terminal strength is 5 lb minimum, and insulation resistance is 1000 MΩ minimum when dry.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N37R4FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N37R4FSS70
Wirewound Resistors 3110-RWR81N37R4FSS70
EGN-1-80 37.4 1% RWR81N37R4FS S70

EGN-1-80 37.4 1% RWR81N37R4FS S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81N37R4FSS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123604 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details