Vishay Intertechnology, Inc. Wirewound Resistors RWR81N37R4FPS70

Description
EGN-1-80 37.4 1% RWR81N37R4FP S70
Request a Quote
Description
EGN-1-80 37.4 1% RWR81N37R4FP S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81N is a military-grade, wirewound resistor with a solderable, non-inductive Ayrton-Perry winding, designed for high-reliability applications. It features a high-temperature silicone coating and complete welded construction, qualified to MIL-PRF-39007 with an 'S' level failure rate option. The device has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 499 Ω for the ±0.5% and ±1% tolerances, and 0.499 to 499 Ω for the ±0.1% tolerance. Its physical dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V minimum, and meets ANSI J-STD-002 solderability standards. The part is available in tape/reel packaging (S70).

Datasheet Summary
Powered by GS/AI

The RWR81N is a military-grade, wirewound resistor with a solderable, non-inductive Ayrton-Perry winding, designed for high-reliability applications. It features a high-temperature silicone coating and complete welded construction, qualified to MIL-PRF-39007 with an 'S' level failure rate option. The device has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 499 Ω for the ±0.5% and ±1% tolerances, and 0.499 to 499 Ω for the ±0.1% tolerance. Its physical dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V minimum, and meets ANSI J-STD-002 solderability standards. The part is available in tape/reel packaging (S70).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N37R4FPS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N37R4FPS70
Wirewound Resistors 3110-RWR81N37R4FPS70
EGN-1-80 37.4 1% RWR81N37R4FP S70

EGN-1-80 37.4 1% RWR81N37R4FP S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81N37R4FPS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457467 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Standards and Certifications RoHS; AEC-Q200
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details