The RWR81N is a military-grade, axial lead wirewound resistor with a solderable, non-inductive Ayrton-Perry winding, qualified to MIL-PRF-39007, featuring a high temperature silicone coating and complete welded construction. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 499 Ω with a tolerance of ±1.0 %, and operates from -55 to +250 °C. The resistor measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and has terminals of tinned Copperweld®. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V RMS. The part is available in bulk or tape/reel packaging with single lot traceability.
EGN-1-80 365 1% RWR81N3650FM B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81N3650FMB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |