The RWR81N series consists of military-qualified, axial-lead wirewound resistors with a solderable, non-inductive Ayrton-Perry winding, silicone coating, and welded construction. It operates from -55°C to +250°C, meets MIL-PRF-39007 standards, and has a power rating of 1 W at 25°C. The resistance range is 0.1 Ω to 499 Ω with tolerances of ±0.1%, ±0.5%, or ±1.0%. The dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. The part meets ANSI J-STD-002 solderability requirements and has a dielectric withstanding voltage of 500 V RMS for 2 W and smaller. Failure rates include 0.001% per 1000 hours (S level).
EGN-1-80 309 1% RWR81N3090FS S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81N3090FSS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |