RWR81N3010BSB12 is a solderable, non-inductive wirewound resistor in the RWR81N series, qualified to MIL-PRF-39007 with a maximum failure rate of 0.001%/1000 h at S level. It features a high-temperature silicone coating, complete welded construction, and axial leads. The resistor has a power rating of 1 W at 25 °C, a resistance value of 301 Ω with a tolerance of ±0.1 %, and operates from -55 °C to +250 °C. It has a dielectric withstanding voltage of 500 V RMS minimum and an insulation resistance of at least 1000 MΩ dry. The body dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the terminal diameter. The part is supplied in bulk packaging.
EGN-1-80 301 .1% RWR81N3010BS B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81N3010BSB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |