Vishay Intertechnology, Inc. RES 2.49 OHM 1W 1% WW AXIAL RWR81N2R49FRS70

Description
RES 2.49ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.49ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49 OHM 1W 1% WW AXIAL - RWR81N2R49FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 1W 1% WW AXIAL
RWR81N2R49FRS70
RES 2.49 OHM 1W 1% WW AXIAL RWR81N2R49FRS70
RES 2.49ohm 1W 1% WW AXIAL

RES 2.49ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2R49FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2R49FRS70-ND
Through Hole Resistors RWR81N2R49FRS70-ND
2.49 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.49 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N2R49FRS70 RWR81N2R49FRS70-ND
Product Name RES 2.49 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.49 ohms 2.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers