The RWR80 series consists of military-grade, axial lead, wirewound resistors with a high-temperature silicone coating and complete welded construction, qualified to MIL-PRF-39007. It operates from -55 °C to +250 °C, supports up to 2 W power rating, and offers resistance values from 0.1 Ω to 3.16 kΩ with tolerances of ±0.1%, ±0.5%, or ±1%. The RWR80W variant features a weldable terminal and inductive winding, with a dielectric withstanding voltage of 500 V minimum, terminal strength of 5 lb minimum, and insulation resistance of 1000 MΩ minimum dry. The resistor has a maximum resistance temperature coefficient of ±50 ppm/°C for values from 1.01 Ω to 10 Ω and ±30 ppm/°C for higher values, and meets ANSI J-STD-002 solderability requirements. It includes a beryllium oxide ceramic or alumina core, stainless steel end caps, and is marked with source code, JAN, military PIN, and lot code.
EGW-3 1.21K 1% RWR80W1211FM BSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80W1211FMBSL |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |