Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR432FPS74

Description
EGS-3-80 .432 1% RWR80SR432FP S74
Request a Quote
Description
EGS-3-80 .432 1% RWR80SR432FP S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80S is a military-grade, axial-lead wirewound resistor with a power rating of 2 W, silicone coating, and welded construction, qualified to MIL-PRF-39007. It has a resistance range of 0.1 to 3.16 kΩ for ±0.1% tolerance and operates from -55 °C to +250 °C. The package dimensions are 0.406 ± 0.031 inches in length, 0.094 ± 0.031 inches in diameter, and 0.020 ± 0.0015 inches for the terminal diameter. The resistor meets ANSI J-STD-002 solderability standards, has a dielectric withstanding voltage of 500 V RMS, an insulation resistance of 1000 MΩ minimum dry, and a terminal strength of 5 lbf minimum. Resistance temperature coefficient ranges from +650 ppm/°C for values below 0.5 Ω to ±20 ppm/°C for values above 74.1 Ω. Non-inductive variants are available, but the RWR80S is inductive.

Datasheet Summary
Powered by GS/AI

RWR80S is a military-grade, axial-lead wirewound resistor with a power rating of 2 W, silicone coating, and welded construction, qualified to MIL-PRF-39007. It has a resistance range of 0.1 to 3.16 kΩ for ±0.1% tolerance and operates from -55 °C to +250 °C. The package dimensions are 0.406 ± 0.031 inches in length, 0.094 ± 0.031 inches in diameter, and 0.020 ± 0.0015 inches for the terminal diameter. The resistor meets ANSI J-STD-002 solderability standards, has a dielectric withstanding voltage of 500 V RMS, an insulation resistance of 1000 MΩ minimum dry, and a terminal strength of 5 lbf minimum. Resistance temperature coefficient ranges from +650 ppm/°C for values below 0.5 Ω to ±20 ppm/°C for values above 74.1 Ω. Non-inductive variants are available, but the RWR80S is inductive.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR432FPS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR432FPS74
Wirewound Resistors 3110-RWR80SR432FPS74
EGS-3-80 .432 1% RWR80SR432FP S74

EGS-3-80 .432 1% RWR80SR432FP S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80SR432FPS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123598 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details