The RWR80S is a military-grade axial lead wirewound resistor with a power rating of 2 W, constructed with a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 to 3.16 kΩ with tolerances of ±0.1%, ±0.5%, or ±1.0%. The device measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. It is qualified to MIL-PRF-39007, operates from -55 °C to +250 °C, and meets ANSI J-STD-002 for solderability. The dielectric withstanding voltage is 500 V for 2 W and smaller devices, and the terminal strength is 5 lb minimum. The resistance temperature coefficient is ±50 ppm/°C for resistances from 1.01 Ω to 10 Ω, and ±30 ppm/°C for resistances from 10.1 Ω to 3.16 kΩ.
EGS-3-80 .3 .5% RWR80SR300DR B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80SR300DRB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |