Vishay Intertechnology, Inc. Wirewound Resistors RWR80S9R70DRB12

Description
EGS-3-80 9.7 .5% RWR80S9R70DR B12
Request a Quote
Description
EGS-3-80 9.7 .5% RWR80S9R70DR B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axially leaded wirewound resistor with a power rating of 2 W at 25 °C, designed for high-temperature applications with a silicone coating and welded construction. It has a resistance range of 0.1 to 3.16 kΩ with tolerances of ±0.1 %, ±0.5 %, and ±1.0 %. The component measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, with a diameter of 0.094 ± 0.031 in [2.39 ± 0.787 mm] and terminal diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V RMS, and meets MIL-PRF-39007 qualification standards. The RWR80S series is inductively wound with solderable terminals and has a resistance temperature coefficient specified in ranges from ±20 ppm/°C to +650 ppm/°C depending on resistance value. Packaging options include bulk or tape/reel formats.

Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axially leaded wirewound resistor with a power rating of 2 W at 25 °C, designed for high-temperature applications with a silicone coating and welded construction. It has a resistance range of 0.1 to 3.16 kΩ with tolerances of ±0.1 %, ±0.5 %, and ±1.0 %. The component measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, with a diameter of 0.094 ± 0.031 in [2.39 ± 0.787 mm] and terminal diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V RMS, and meets MIL-PRF-39007 qualification standards. The RWR80S series is inductively wound with solderable terminals and has a resistance temperature coefficient specified in ranges from ±20 ppm/°C to +650 ppm/°C depending on resistance value. Packaging options include bulk or tape/reel formats.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S9R70DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S9R70DRB12
Wirewound Resistors 3110-RWR80S9R70DRB12
EGS-3-80 9.7 .5% RWR80S9R70DR B12

EGS-3-80 9.7 .5% RWR80S9R70DR B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S9R70DRB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123551 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
Surface Mount Resistors - 6318098 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; Aec-q200
View Details
5 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details