RWR80S9760FRS74 is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007 with a power rating of 2 W, resistance value of 976 Ω, and ±1% tolerance. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The component measures 0.406 ± 0.031 inches [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 inches [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] for the terminal diameter. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V, and meets ANSI J-STD-002 solderability requirements. The part is packaged in tape/reel with single lot date code S74.
EGS-3-80 976 1% RWR80S9760FR S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80S9760FRS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |