Vishay Intertechnology, Inc. Wirewound Resistors RWR80S95R3FSS74

Description
EGS-3-80 95.3 1% RWR80S95R3FS S74
Request a Quote
Description
EGS-3-80 95.3 1% RWR80S95R3FS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axially leaded wirewound resistor qualified to MIL-PRF-39007, with a 2 W power rating at 25 °C and operating temperature range of -55 °C to +250 °C. It has a resistance range of 0.1 Ω to 3.16 kΩ for ±1 % tolerance, a dielectric withstanding voltage of 500 V RMS, and a resistance temperature coefficient of ±50 ppm/°C for 1.01 Ω to 10 Ω and ±30 ppm/°C for 10.1 Ω to 3.16 kΩ. The device measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] long, with a diameter of 0.094 ± 0.031 in [2.39 ± 0.787 mm] and lead diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. It features a high-temperature silicone coating, complete welded construction, and is inductive, as indicated by the "S" termination code.

Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axially leaded wirewound resistor qualified to MIL-PRF-39007, with a 2 W power rating at 25 °C and operating temperature range of -55 °C to +250 °C. It has a resistance range of 0.1 Ω to 3.16 kΩ for ±1 % tolerance, a dielectric withstanding voltage of 500 V RMS, and a resistance temperature coefficient of ±50 ppm/°C for 1.01 Ω to 10 Ω and ±30 ppm/°C for 10.1 Ω to 3.16 kΩ. The device measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] long, with a diameter of 0.094 ± 0.031 in [2.39 ± 0.787 mm] and lead diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. It features a high-temperature silicone coating, complete welded construction, and is inductive, as indicated by the "S" termination code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S95R3FSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S95R3FSS74
Wirewound Resistors 3110-RWR80S95R3FSS74
EGS-3-80 95.3 1% RWR80S95R3FS S74

EGS-3-80 95.3 1% RWR80S95R3FS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S95R3FSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123561 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 220 ohms
View Details