Vishay Intertechnology, Inc. Wirewound Resistors RWR80S90R9FPK36

Description
EGS-3-80 90.9 1% RWR80S90R9FP K36
Request a Quote
Description
EGS-3-80 90.9 1% RWR80S90R9FP K36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80S is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007 with a power rating of 2 W, operating temperature range of -55 to +250 °C, and a maximum working voltage determined by (P × R)₉₂. It features a high-temperature silicone coating, complete welded construction, and solderable terminals. The resistor has a resistance range of 0.1 to 3.16 kΩ for the S variant, with a tolerance of ±1.0 %. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and a terminal diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. The resistor meets ANSI J-STD-002 solderability standards and has a terminal strength of 5 lb minimum. Resistance temperature coefficient is ±50 ppm/°C for resistances from 1.01 to 10 Ω and ±30 ppm/°C for 10.1 to 3.16 kΩ. Dielectric withstanding voltage is 500 V minimum.

Datasheet Summary
Powered by GS/AI

RWR80S is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007 with a power rating of 2 W, operating temperature range of -55 to +250 °C, and a maximum working voltage determined by (P × R)₉₂. It features a high-temperature silicone coating, complete welded construction, and solderable terminals. The resistor has a resistance range of 0.1 to 3.16 kΩ for the S variant, with a tolerance of ±1.0 %. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and a terminal diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. The resistor meets ANSI J-STD-002 solderability standards and has a terminal strength of 5 lb minimum. Resistance temperature coefficient is ±50 ppm/°C for resistances from 1.01 to 10 Ω and ±30 ppm/°C for 10.1 to 3.16 kΩ. Dielectric withstanding voltage is 500 V minimum.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S90R9FPK36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S90R9FPK36
Wirewound Resistors 3110-RWR80S90R9FPK36
EGS-3-80 90.9 1% RWR80S90R9FP K36

EGS-3-80 90.9 1% RWR80S90R9FP K36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S90R9FPK36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123460 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1.8 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details