Vishay Intertechnology, Inc. Wirewound Resistors RWR80S8R50FPB12

Description
EGS-3-80 8.5 1% RWR80S8R50FP B12
Request a Quote
Description
EGS-3-80 8.5 1% RWR80S8R50FP B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial-lead wirewound resistor with a power rating of 2 W at 25 °C, a resistance range of 0.1 to 3.16 kΩ, and a tolerance of ±1.0 %. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The physical dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. It operates from -55 °C to +250 °C, meets MIL-PRF-39007 qualification, and has a dielectric withstanding voltage of 500 V RMS. The terminal strength is 5 lb minimum, and it complies with ANSI J-STD-002 for solderability.

Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial-lead wirewound resistor with a power rating of 2 W at 25 °C, a resistance range of 0.1 to 3.16 kΩ, and a tolerance of ±1.0 %. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The physical dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. It operates from -55 °C to +250 °C, meets MIL-PRF-39007 qualification, and has a dielectric withstanding voltage of 500 V RMS. The terminal strength is 5 lb minimum, and it complies with ANSI J-STD-002 for solderability.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S8R50FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S8R50FPB12
Wirewound Resistors 3110-RWR80S8R50FPB12
EGS-3-80 8.5 1% RWR80S8R50FP B12

EGS-3-80 8.5 1% RWR80S8R50FP B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S8R50FPB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details