Vishay Intertechnology, Inc. Wirewound Resistors RWR80S86R6FRS74

Description
EGS-3-80 86.6 1% RWR80S86R6FR S74
Request a Quote
Description
EGS-3-80 86.6 1% RWR80S86R6FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor with a power rating of 2 W at 25 °C, qualified to MIL-PRF-39007, and featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 to 3.16 kΩ with a tolerance of ±1 %, an operating temperature range of -55 °C to +250 °C, and a dielectric withstanding voltage of 500 V minimum. The resistor measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. It meets ANSI J-STD-002 solderability requirements and has a terminal strength of 5 lb minimum. Resistance temperature coefficient ranges from +650 ppm/°C for values below 0.499 Ω to ±20 ppm/°C for values above 74.1 Ω. The part is inherently inductive, with solderable terminals.

Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor with a power rating of 2 W at 25 °C, qualified to MIL-PRF-39007, and featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 to 3.16 kΩ with a tolerance of ±1 %, an operating temperature range of -55 °C to +250 °C, and a dielectric withstanding voltage of 500 V minimum. The resistor measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. It meets ANSI J-STD-002 solderability requirements and has a terminal strength of 5 lb minimum. Resistance temperature coefficient ranges from +650 ppm/°C for values below 0.499 Ω to ±20 ppm/°C for values above 74.1 Ω. The part is inherently inductive, with solderable terminals.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S86R6FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S86R6FRS74
Wirewound Resistors 3110-RWR80S86R6FRS74
EGS-3-80 86.6 1% RWR80S86R6FR S74

EGS-3-80 86.6 1% RWR80S86R6FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S86R6FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123463 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details