The RWR80S7150FPS70 is a military-grade, axial lead wirewound resistor with a power rating of 2 W, a resistance value of 715 Ω, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The part has solderable terminations and an inductive winding. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the lead diameter. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V minimum, and meets ANSI J-STD-002 solderability requirements. The part is packaged in tape/reel format (S70).
EGS-3-80 715 1% RWR80S7150FP S70
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80S7150FPS70 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |