Riedon, Inc. Specialty Resistor TSC-200

Description
Resistances from 1 to 48kOhms Power Rating 5 to 225Watts Resistance Tolerances to ± 5% Options: Special Tolerances Ayrton-Perry / Non-Inductive Windings Fixed / Tapped / or Adjustable Quick Connect Terminals Mounting Brackets
Description
Resistances from 1 to 48kOhms Power Rating 5 to 225Watts Resistance Tolerances to ± 5% Options: Special Tolerances Ayrton-Perry / Non-Inductive Windings Fixed / Tapped / or Adjustable Quick Connect Terminals Mounting Brackets

Suppliers

Company
Product
Description
Supplier Links
Specialty Resistor - TSC-200 - Riedon, Inc.
Alhambra, CA, USA
Specialty Resistor
TSC-200
Specialty Resistor TSC-200
Resistances from 1 to 48kOhms Power Rating 5 to 225Watts Resistance Tolerances to ± 5% Options: Special Tolerances Ayrton-Perry / Non-Inductive Windings Fixed / Tapped / or Adjustable Quick Connect Terminals Mounting Brackets

Resistances from 1 to 48kOhms
Power Rating 5 to 225Watts
Resistance Tolerances to ± 5%
Options:

Special Tolerances
Ayrton-Perry / Non-Inductive Windings
Fixed / Tapped / or Adjustable
Quick Connect Terminals
Mounting Brackets

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number TSC-200
Product Name Specialty Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Resistance Range 3.3 to 47000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176231-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details