Vishay Intertechnology, Inc. Wirewound Resistors RWR80S6R98BRS74

Description
EGS-3-80 6.98 .1% RWR80S6R98BR S74
Request a Quote
Description
EGS-3-80 6.98 .1% RWR80S6R98BR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80S6R98BRS74 is a military-grade, axial lead wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a power rating of 2 W at 25 °C. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The resistor has an inductive winding (S type) and a resistance value of 6.98 · 100 = 698 · 10^0 = 698 Ω with a tolerance of ±0.1%. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. The operating temperature range is -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V RMS. It meets ANSI J-STD-002 for solderability and is available in bulk packaging (S74).

Datasheet Summary
Powered by GS/AI

RWR80S6R98BRS74 is a military-grade, axial lead wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a power rating of 2 W at 25 °C. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The resistor has an inductive winding (S type) and a resistance value of 6.98 · 100 = 698 · 10^0 = 698 Ω with a tolerance of ±0.1%. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. The operating temperature range is -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V RMS. It meets ANSI J-STD-002 for solderability and is available in bulk packaging (S74).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S6R98BRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6R98BRS74
Wirewound Resistors 3110-RWR80S6R98BRS74
EGS-3-80 6.98 .1% RWR80S6R98BR S74

EGS-3-80 6.98 .1% RWR80S6R98BR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S6R98BRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123457 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details