Vishay Intertechnology, Inc. Wirewound Resistors RWR80S6R04FPS74

Description
EGS-3-80 6.04 1% RWR80S6R04FP S74
Request a Quote
Description
EGS-3-80 6.04 1% RWR80S6R04FP S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead, wirewound resistor with a power rating of 2 W, capable of operating from -55 °C to +250 °C, and qualified to MIL-PRF-39007 with an "S" level failure rate. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. It has a resistance range of 0.1 to 3.16 kΩ with a tolerance of ±1.0 %, a dielectric withstanding voltage of 500 V, and a terminal strength of 5 lb. The case dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. The part is available in bulk packaging or tape/reel as specified by the ordering code.

Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead, wirewound resistor with a power rating of 2 W, capable of operating from -55 °C to +250 °C, and qualified to MIL-PRF-39007 with an "S" level failure rate. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. It has a resistance range of 0.1 to 3.16 kΩ with a tolerance of ±1.0 %, a dielectric withstanding voltage of 500 V, and a terminal strength of 5 lb. The case dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. The part is available in bulk packaging or tape/reel as specified by the ordering code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S6R04FPS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6R04FPS74
Wirewound Resistors 3110-RWR80S6R04FPS74
EGS-3-80 6.04 1% RWR80S6R04FP S74

EGS-3-80 6.04 1% RWR80S6R04FP S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S6R04FPS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123460 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1.8 ohms
View Details
Chip Resistor - Surface Mount - 696-S2-0R75F1TR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 2615 J-Lead
Features Non-Inductive; Fireproof Case
View Details
3 suppliers