Riedon, Inc. Resistors - Chip Resistor - Surface Mount S2-0R75F1

Description
Win Source Part Number: 1237152-S2-0R75F1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.142" (3.60mm) Standard Package: 600 Tolerance: ±1% Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 750 mOhms Package / Case: 2615 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-2-0.750FDKR,S-2 0.750 OHM 1%,S-2-0.750FDKR,S-2 -0.750FTR,S2-0R75F1T R,S20R75F1,S-2-0.750 FCT,S-2-0.750FCT,S2- 0R75F1CT,S2-0R75F1DK R,S-2-0.750FTR
Request a Quote Datasheet
Description
Win Source Part Number: 1237152-S2-0R75F1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.142" (3.60mm) Standard Package: 600 Tolerance: ±1% Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 750 mOhms Package / Case: 2615 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-2-0.750FDKR,S-2 0.750 OHM 1%,S-2-0.750FDKR,S-2 -0.750FTR,S2-0R75F1T R,S20R75F1,S-2-0.750 FCT,S-2-0.750FCT,S2- 0R75F1CT,S2-0R75F1DK R,S-2-0.750FTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237152-S2-0R75F1
Resistors - Chip Resistor - Surface Mount 1237152-S2-0R75F1
Win Source Part Number: 1237152-S2-0R75F1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.142" (3.60mm) Standard Package: 600 Tolerance: ±1% Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 750 mOhms Package / Case: 2615 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-2-0.750FDKR,S-2 0.750 OHM 1%,S-2-0.750FDKR,S-2 -0.750FTR,S2-0R75F1T R,S20R75F1,S-2-0.750 FCT,S-2-0.750FCT,S2- 0R75F1CT,S2-0R75F1DK R,S-2-0.750FTR

Win Source Part Number: 1237152-S2-0R75F1
Category: Resistors>Chip Resistor - Surface Mount
Series: S
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Package: Tape & Reel (TR)
Height - Seated (Max): 0.142" (3.60mm)
Standard Package: 600
Tolerance: ±1%
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 750 mOhms
Package / Case: 2615 J-Lead
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: S-2-0.750FDKR,S-2 0.750 OHM 1%,S-2-0.750FDKR,S-2-0.750FTR,S2-0R75F1TR,S20R75F1,S-2-0.750FCT,S-2-0.750FCT,S2-0R75F1CT,S2-0R75F1DKR,S-2-0.750FTR

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S2-0R75F1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S2-0R75F1TR-ND
Chip Resistor - Surface Mount 696-S2-0R75F1TR-ND
750 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

750 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S2-0R75F1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S2-0R75F1DKR-ND
Chip Resistor - Surface Mount 696-S2-0R75F1DKR-ND
RES 0.75 OHM 1% 1W 2615

RES 0.75 OHM 1% 1W 2615

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S2-0R75F1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S2-0R75F1CT-ND
Chip Resistor - Surface Mount 696-S2-0R75F1CT-ND
RES 0.75 OHM 1% 1W 2615

RES 0.75 OHM 1% 1W 2615

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - S2-0R75F1 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
S2-0R75F1
Resistors - Chip Resistor - Surface Mount S2-0R75F1
RES 0.75 OHM 1% 1W 2615

RES 0.75 OHM 1% 1W 2615

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 1237152-S2-0R75F1 696-S2-0R75F1TR-ND S2-0R75F1
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Operating Temperature -55 to 275 C (-67 to 527 F) -55 to 275 C (-67 to 527 F) -55 to 275 C (-67 to 527 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers