Vishay Intertechnology, Inc. Wirewound Resistors RWR80S6660DRB12

Description
EGS-3-80 666 .5% RWR80S6660DR B12
Request a Quote
Description
EGS-3-80 666 .5% RWR80S6660DR B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80S6660DRB12 is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 2 W, a resistance value of 666 Ω, and a tolerance of ±0.5%. It features a high-temperature silicone coating, complete welded construction, and solderable terminals. The device measures 0.406 ± 0.031 inches [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 inches [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] in terminal diameter. It operates from -55 °C to +250 °C, withstands up to 500 V RMS dielectric voltage, and meets ANSI J-STD-002 solderability standards. The resistor is inductive, as indicated by the 'S' terminal designation, and packaged in bulk with single lot traceability.

Datasheet Summary
Powered by GS/AI

RWR80S6660DRB12 is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 2 W, a resistance value of 666 Ω, and a tolerance of ±0.5%. It features a high-temperature silicone coating, complete welded construction, and solderable terminals. The device measures 0.406 ± 0.031 inches [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 inches [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] in terminal diameter. It operates from -55 °C to +250 °C, withstands up to 500 V RMS dielectric voltage, and meets ANSI J-STD-002 solderability standards. The resistor is inductive, as indicated by the 'S' terminal designation, and packaged in bulk with single lot traceability.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S6660DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6660DRB12
Wirewound Resistors 3110-RWR80S6660DRB12
EGS-3-80 666 .5% RWR80S6660DR B12

EGS-3-80 666 .5% RWR80S6660DR B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S6660DRB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123594 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details